Zero-Max Linear Actuator 1111

Description
LINEAR ACTUATOR, INCH MODEL, 0.375-INCH SHAFT DIAMETER, 0.10-INCH LEAD, 15 LB. THRUST RATING, #6-32 UNC X 1/4" DEEP TAPPED MOUNTING HOLES. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR ACTUATOR, INCH MODEL, 0.375-INCH SHAFT DIAMETER, 0.10-INCH LEAD, 15 LB. THRUST RATING, #6-32 UNC X 1/4" DEEP TAPPED MOUNTING HOLES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator - 53593715 - Radwell International
Willingboro, NJ, United States
Linear Actuator
53593715
Linear Actuator 53593715
LINEAR ACTUATOR, INCH MODEL, 0.375-INCH SHAFT DIAMETER, 0.10-INCH LEAD, 15 LB. THRUST RATING, #6-32 UNC X 1/4" DEEP TAPPED MOUNTING HOLES. FREE 2 YEAR RADWELL WARRANTY

LINEAR ACTUATOR, INCH MODEL, 0.375-INCH SHAFT DIAMETER, 0.10-INCH LEAD, 15 LB. THRUST RATING, #6-32 UNC X 1/4" DEEP TAPPED MOUNTING HOLES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Actuators
Product Number 53593715
Product Name Linear Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Linear Actuator with Adjustable Gearbox - MAG5040SS - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
Material Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
View Details
STEPPER LINEAR ACTUATOR - 28 Series Size 11 (32mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.1 to 12 volts
View Details
Linear Actuator - MPAI-B4150EM34B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
Mounting Type Trunnion
View Details
42DBL-L Linear Actuator Stepper Motor - 42DBL10C1B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 3 inch (76.2 mm)
Rated Force 22.48 lbs (10.2 kg)
View Details