Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR ACTUATORS
BOSCH TOOL CORPORATION
R162121420 -- LINEAR ACTUATOR
Bosch Tool Corporation
Linear Actuator
R162121420
Description
REXROTH Machine Parts R162121420
Radwell International
Done
Description
REXROTH Machine Parts R162121420
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Linear Actuator
Linear Actuator
REXROTH Machine Parts R162121420
REXROTH Machine Parts R162121420
Supplier's Site
Technical Specifications
Radwell International
Product Category
Linear Actuators
Product Name
Linear Actuator
Unlock Full Specs
to access all available technical data
Similar Products
3X Motion Technologies Co., Ltd
STEPPER LINEAR ACTUATOR
86 Series Size 34 (78mm)-LA
Specs
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.85 to 12 volts
View Details
FAULHABER MICROMO
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread
Specs
Rated Force
393 lbs (178 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Newport MKS
Motorized Linear Actuator, 11 mm Travel, Vacuum Compatible
NSA12V6
Specs
Stroke or X-Axis Travel
0.4331 inch (11 mm)
Rated Speed
0.0177 in/sec (0.0270 m/min)
View Details
Isotech, Inc.
Ballscrew Linear Actuator
DL33B-DW-410-SV-C
Specs
Actuation Type
Electrical
Stroke or X-Axis Travel
15.79 to 19.69 inch (401 to 500 mm)
Drive Type
Ball Screw
View Details