12 Pos 2 Row Right Angle Power Connector, 5A, Gold, Black, UL Product overview: 1-1827876-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1827876-6 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 12 position 0.098"" (2.50mm)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 316-1-1827876-6 | A105243-ND |
| Product Name | 5A Electronic Connector | Headers, Male Pins |
| Gender | Male / Plug | |
| Termination | Solder | |
| Voltage Rating | 250 volts | 250 volts |
| Current Rating | 5.0 amps | 5.0 amps |