"Connector Header Through Hole 24 position 0.079"" (2.00mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 853779-1-1871315-2
Series: Dynamic D-1100
Features: Connector Header position
Package: Tube
Family Name: 1871315
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-1-1871315-2, -1-1871315-2-SI, A120296
Conn Shrouded Header (4 Sides) HDR 24 POS 2mm Solder ST Top Entry Thru-Hole Tube Product overview: 1-1871315-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1871315-2 can be used for catalog matching and distributor lookup.
DYNAMIC 1100D HDR ASSY V 24PX BLACK TIN
CONN HEADER VERT 24POS 2MM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A120296-ND | 853779-1-1871315-2 | 316-1-1871315-2 | 87AJ8957 | 1-1871315-2 |
| Product Name | Headers, Male Pins | Rectangular Connectors - 1-1871315-2 | Electronic Connector | Dynamic 1100D Hdr Assy V 24Px Black Tin Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | |||
| Voltage Rating | 125 volts | 125 volts | |||
| Current Rating | 3.0 amps | 3.0 amps |