"Connector Header Through Hole, Right Angle 8 position 0.138"" (3.50mm)"
Manufacturer: AMIS
Category: Soldering, Desoldering, Rework Products - Soldering, Desoldering, Rework Tips, Nozzles
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 5
Number of Rows: 3
Row Spacing - Mating: 0.050" (1.27mm)
DYNAMIC 1900D HDR ASSY H-TYPE 8P
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-1871935-4-ND | 40AJ9856 | |
| Product Name | Headers, Male Pins | Soldering, Desoldering, Rework Products - Soldering, Desoldering, Rework Tips, Nozzles | Dynamic 1900D Hdr Assy H-Type 8P Amp - Te Connectivity |
| Connector Type | Header Connector; Header |