"45 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
CONNECTOR, FFC / FPC, 0.3MM, 45WAY; Pitch Spacing:0.3mm; No. of Contacts:45Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A100212TR-ND | 37AJ1641 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Ffc / Fpc, 0.3Mm, 45Way; Pitch Spacing Amp - Te Connectivity |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | |
| Current Rating | 0.2 amps |