LynxPlug 10mm, Lynx™, Mezzanine Connectors, Plug, 10mm HT 160 pin., Amphenol manufactures Lynx. Contact us today for more details, part number 11826-GDA
160 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
160 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 11826-GDA | 2188-11826-GDACT-ND | 11826-GDA |
| Product Name | LynxPlug 10mm | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty |
| Gender | Male / Plug | ||
| Current Rating | 0.5 amps | ||
| Category | Board to Board Connector |