TE Connectivity DC Jack Connectors 1-1827684-2

Description
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1-1827684-2 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1-1827684-2
DC Jack Connectors 1-1827684-2
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - A118198-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A118198-ND
Blade Type Power Connector Assemblies A118198-ND
"7 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Board Edge, Surface Mount, Right Angle"

"7 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Board Edge, Surface Mount, Right Angle"

Buy Now Datasheet
2Mm Pitch Battery Rec. Assy. 7Pos. H=4.0 Amp - Te Connectivity - 40AJ9831 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Pitch Battery Rec. Assy. 7Pos. H=4.0 Amp - Te Connectivity
40AJ9831
2Mm Pitch Battery Rec. Assy. 7Pos. H=4.0 Amp - Te Connectivity 40AJ9831
2mm pitch Battery Rec. Assy. 7Pos. H=4.0

2mm pitch Battery Rec. Assy. 7Pos. H=4.0

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-1827684-2 A118198-ND 40AJ9831
Product Name DC Jack Connectors Blade Type Power Connector Assemblies 2Mm Pitch Battery Rec. Assy. 7Pos. H=4.0 Amp - Te Connectivity
Connector Type Board to Board Connector Receptacle, Female Blade Sockets
Unlock Full Specs
to access all available technical data