"Connector Header Through Hole, Right Angle 4 position 0.098"" (2.50mm)"
PIN HEADER WIRE-TO-BOARD 2.5 MM
DYNAMIC 1200D HDR ASSY H 4P X
4 Pos 2.5mm RA Solder Header, Male, 5A, Gold, UL94 V-0 Product overview: 1-1827876-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1827876-2 can be used for catalog matching and distributor lookup.
CONN, HEADER, 4POS, 2ROW, 2.5MM; Connector Systems:Wire-to-Boar
DYNAMIC 1200D HDR ASSY H 4P X BLACK GOLD
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A107248-ND | 1-1827876-2 | 316-1-1827876-2 | 85X8354 | 21R1991 |
| Product Name | Headers, Male Pins | Connectors Wire-to-Bd - Unreviewed | 5A Electronic Connector | Conn, Header, 4Pos, 2Row, 2.5Mm; Connector Systems Te Connectivity | Dynamic 1200D Hdr Assy H 4P X Black Gold Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |||
| Mounting | Through Hole, Right Angle | ||||
| Voltage Rating | 250 volts | 250 volts | |||
| Current Rating | 5.0 amps | 5.0 amps |