TE Connectivity Automotive Headers 1-179019-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.023 INCH ] Mating Tab Width : 1.8 MM  [.07 INCH ] Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Other Interface Number : 173852 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.023 INCH ] Mating Tab Width : 1.8 MM  [.07 INCH ] Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Other Interface Number : 173852 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-179019-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-179019-1
Automotive Headers 1-179019-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.023 INCH ] Mating Tab Width : 1.8 MM  [.07 INCH ] Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Other Interface Number : 173852 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.023 INCH ]
  • Mating Tab Width : 1.8 MM  [.07 INCH ]

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power

Other


  • Interface Number : 173852

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Screw
Buy Now
PCB Sockets - 7201229 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7201229
PCB Sockets 7201229
TE Connectivity 1-179019-1 PCB Socket

TE Connectivity 1-179019-1 PCB Socket

Supplier's Site
PCB Sockets - 7201229P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7201229P
PCB Sockets 7201229P
TE Connectivity 1-179019-1 PCB Socket

TE Connectivity 1-179019-1 PCB Socket

Supplier's Site
PCB Sockets - 1615246 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1615246
PCB Sockets 1615246
TE Connectivity 1-179019-1 PCB Socket

TE Connectivity 1-179019-1 PCB Socket

Supplier's Site
Headers, Male Pins - 1-179019-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1-179019-1-ND
Headers, Male Pins 1-179019-1-ND
Connector Header Through Hole 14 position

Connector Header Through Hole 14 position

Buy Now Datasheet
Headers, Male Pins - 1111-1-179019-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1111-1-179019-1-ND
Headers, Male Pins 1111-1-179019-1-ND
070 MLC CAP V ASSY 14P

070 MLC CAP V ASSY 14P

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1-179019-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1-179019-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1-179019-1
CONN HEADER VERT 14POS

CONN HEADER VERT 14POS

Supplier's Site
Automotive Connectors 070 MLC CAP V ASY 14P - 785-1-179019-1 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors 070 MLC CAP V ASY 14P
785-1-179019-1
Automotive Connectors 070 MLC CAP V ASY 14P 785-1-179019-1
Automotive Connectors 070 MLC CAP V ASY 14P

Automotive Connectors 070 MLC CAP V ASY 14P

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-179019-1 7201229 7201229P 1-179019-1-ND 1-179019-1 785-1-179019-1
Product Name Automotive Headers PCB Sockets PCB Sockets Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Automotive Connectors 070 MLC CAP V ASY 14P
Connector Type Automotive Connector; Wire to Board Connector Header Connector Rectangular Connectors, Heavy Duty; Wire to Board Connector Automotive Connector
Termination Through Hole - Screw Solder Solder Solder Solder
Mounting Board Mount Through hole Through Hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data