TE Connectivity Connectors,Interconnects 1-1871315-0

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Forked Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Rows: 5 + 2 Row Spacing - Mating: 0.050" (1.27mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Forked Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Rows: 5 + 2 Row Spacing - Mating: 0.050" (1.27mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Forked Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Rows: 5 + 2 Row Spacing - Mating: 0.050" (1.27mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 5
Number of Rows: 5 + 2
Row Spacing - Mating: 0.050" (1.27mm)

Buy Now Datasheet
Headers, Male Pins - 1-1871315-0-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1-1871315-0-ND
Headers, Male Pins 1-1871315-0-ND
"Connector Header Through Hole 40 position 0.079"" (2.00mm)"

"Connector Header Through Hole 40 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1-1871315-0-ND
Product Name Connectors,Interconnects Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
METRAL ® - 10101826-201LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 1000 volts
View Details
2 suppliers
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details