"Connector Header Through Hole, Right Angle 20 position 0.098"" (2.50mm)"
20 Pos 5A Wire-to-Board Power Connector, Right Angle, Gold, Black Product overview: 1-1827876-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1827876-0 can be used for catalog matching and distributor lookup.
DYNAMIC 1200D HDR ASSY H 20PX BLACK GOLD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A118534-ND | 316-1-1827876-0 | 40AJ9845 |
| Product Name | Headers, Male Pins | 5A Electronic Connector | Dynamic 1200D Hdr Assy H 20Px Black Gold Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 5.0 amps | 5.0 amps |