Amphenol Communications Solutions LynxReceptacle 3.2mm 11828-2CA

Description
LynxReceptacle 3.2mm, Lynx™, Mezzanine Connectors, Receptacle, 3.2mm HT 120 pin, with kapton tape., Amphenol manufactures Lynx. Contact us today for more details, part number 11828-2CA
Request a Quote Datasheet
Description
LynxReceptacle 3.2mm, Lynx™, Mezzanine Connectors, Receptacle, 3.2mm HT 120 pin, with kapton tape., Amphenol manufactures Lynx. Contact us today for more details, part number 11828-2CA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LynxReceptacle 3.2mm - 11828-2CA - Amphenol Communications Solutions
Nashua, NH, United States
LynxReceptacle 3.2mm
11828-2CA
LynxReceptacle 3.2mm 11828-2CA
LynxReceptacle 3.2mm, Lynx™, Mezzanine Connectors, Receptacle, 3.2mm HT 120 pin, with kapton tape., Amphenol manufactures Lynx. Contact us today for more details, part number 11828-2CA

LynxReceptacle 3.2mm, Lynx™, Mezzanine Connectors, Receptacle, 3.2mm HT 120 pin, with kapton tape., Amphenol manufactures Lynx. Contact us today for more details, part number 11828-2CA

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 2188-11828-2CATR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
2188-11828-2CATR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 2188-11828-2CATR-ND
120 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

120 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Surface Mount Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback Analog, PWM Dimming - PG-DSO-8 Contact Finish: Tin Height Above Board: 0.112" (2.85mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Surface Mount
Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback Analog, PWM Dimming - PG-DSO-8
Contact Finish: Tin
Height Above Board: 0.112" (2.85mm)

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
11828-2CA
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 11828-2CA
LYNX 4X30 RECEPTACLE

LYNX 4X30 RECEPTACLE

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 11828-2CA 2188-11828-2CATR-ND 11828-2CA
Product Name LynxReceptacle 3.2mm Arrays, Edge Type, Mezzanine (Board to Board) Connectors,Interconnects Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Receptacle, Center Strip Contacts Rectangular Connectors, Heavy Duty
Current Rating 0.5 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-062LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PwrBlade+ ® - 10106124-4006015LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-B0002406AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PwrBlade ® - 51915-185LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers