"SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"
"SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"
"SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"
LIGHTING CONN R/A RCPT 6POS SMT
CONN SSL RCPT & BLADE 6POS 4MM
BOARD-BOARD CONN, RECEPTACLE, 6WAY, 1ROW; Product Range:1954289 Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-1-1954289-3TR-ND | 1-1954289-3 | 03P1395 |
| Product Name | Solid State Lighting Connector Assemblies | Solid State Lighting Connector Assemblies | Board-Board Conn, Receptacle, 6Way, 1Row; Product Range Te Connectivity |
| Connector Type | Blade and Receptacle, Hermaphroditic | ||
| Mounting | Board Edge, Surface Mount, Right Angle | Board Edge, Surface Mount, Right Angle | |
| Voltage Rating | 125 volts |