TE Connectivity Headers, Male Pins 1-1827872-7

Description
"Connector Header Through Hole 34 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 34 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1-1827872-7-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1-1827872-7-ND
Headers, Male Pins 1-1827872-7-ND
"Connector Header Through Hole 34 position 0.079"" (2.00mm)"

"Connector Header Through Hole 34 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1-1827872-7
Electronic Connector 316-1-1827872-7
34 Pos 2mm Shrouded Header, Vertical, Gold, Solder, Thru-Hole Product overview: 1-1827872-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1827872-7 can be used for catalog matching and distributor lookup.

34 Pos 2mm Shrouded Header, Vertical, Gold, Solder, Thru-Hole Product overview: 1-1827872-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1827872-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 34Pos, 2Mm, Pcb; Product Range Te Connectivity - 38AC2718 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 34Pos, 2Mm, Pcb; Product Range Te Connectivity
38AC2718
Connector, Header, 34Pos, 2Mm, Pcb; Product Range Te Connectivity 38AC2718
CONNECTOR, HEADER, 34POS, 2MM, PCB; Product Range:Dynamic D-1100 Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 34POS, 2MM, PCB; Product Range:Dynamic D-1100 Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes

Supplier's Site
Dynamic 1100D Hdr Assy V 34P Xblack Gold Amp - Te Connectivity - 40AJ9839 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 1100D Hdr Assy V 34P Xblack Gold Amp - Te Connectivity
40AJ9839
Dynamic 1100D Hdr Assy V 34P Xblack Gold Amp - Te Connectivity 40AJ9839
DYNAMIC 1100D HDR ASSY V 34P XBLACK GOLD

DYNAMIC 1100D HDR ASSY V 34P XBLACK GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1827872-7-ND 316-1-1827872-7 38AC2718 40AJ9839
Product Name Headers, Male Pins Electronic Connector Connector, Header, 34Pos, 2Mm, Pcb; Product Range Te Connectivity Dynamic 1100D Hdr Assy V 34P Xblack Gold Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole PCB Mount
Voltage Rating 125 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data