Amphenol Corporation LynxPlug 5mm 11826-BCA

Description
LynxPlug 5mm, Lynx™, Mezzanine Connectors, Plug, 5mm HT 120 pin., Amphenol manufactures Lynx. Contact us today for more details, part number 11826-BCA
Request a Quote Datasheet
Description
LynxPlug 5mm, Lynx™, Mezzanine Connectors, Plug, 5mm HT 120 pin., Amphenol manufactures Lynx. Contact us today for more details, part number 11826-BCA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LynxPlug 5mm - 11826-BCA - Amphenol Communications Solutions
Nashua, NH, United States
LynxPlug 5mm
11826-BCA
LynxPlug 5mm 11826-BCA
LynxPlug 5mm, Lynx™, Mezzanine Connectors, Plug, 5mm HT 120 pin., Amphenol manufactures Lynx. Contact us today for more details, part number 11826-BCA

LynxPlug 5mm, Lynx™, Mezzanine Connectors, Plug, 5mm HT 120 pin., Amphenol manufactures Lynx. Contact us today for more details, part number 11826-BCA

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-11826-BCA
SMD Electronic Connector 2027-11826-BCA
120 Pin Surface Mount Power Connector, 4 Rows, Straight Product overview: 11826-BCA from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-11826-BCA can be used for catalog matching and distributor lookup.

120 Pin Surface Mount Power Connector, 4 Rows, Straight Product overview: 11826-BCA from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-11826-BCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 11826-BCA - 853769-11826-BCA - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 11826-BCA
853769-11826-BCA
Rectangular Connectors - 11826-BCA 853769-11826-BCA
Manufacturer: AMPHENOL Win Source Part Number: 853769-11826-BCA Series: Lynx Features: Position Connector Package: Reel - TR Family Name: 11826 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4040 Other Part Number: IC11826BCA, 2188-11826-BCATR, 2188-11826-BCADKR, 2188-11826-BCACT

Manufacturer: AMPHENOL
Win Source Part Number: 853769-11826-BCA
Series: Lynx
Features: Position Connector
Package: Reel - TR
Family Name: 11826
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.69.4040
Other Part Number: IC11826BCA, 2188-11826-BCATR, 2188-11826-BCADKR, 2188-11826-BCACT

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 2188-11826-BCACT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
2188-11826-BCACT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 2188-11826-BCACT-ND
120 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

120 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 2188-11826-BCADKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
2188-11826-BCADKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 2188-11826-BCADKR-ND
120 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

120 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 2188-11826-BCATR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
2188-11826-BCATR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 2188-11826-BCATR-ND
120 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

120 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
11826-BCA
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 11826-BCA
CONN PLUG 120POS SMD GOLD

CONN PLUG 120POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 11826-BCA 2027-11826-BCA 853769-11826-BCA 2188-11826-BCACT-ND 11826-BCA
Product Name LynxPlug 5mm SMD Electronic Connector Rectangular Connectors - 11826-BCA Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Gender Male / Plug
Current Rating 0.5 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data