Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Number of Positions: 5
Memory Type: Non-Volatile
Mounting Feature: Vertical
Card Thickness: 0.062" (1.57mm)
240 Position DIMM DDR3 SDRAM Socket Through Hole
VLP DDR3 DIMM 240POS. 1.0PITCH
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | A118204-ND | 96X8141 | |
| Product Name | Connectors,Interconnects | Inline Module Sockets | Vlp Ddr3 Dimm 240Pos. 1.0Pitch Te Connectivity |
| Mounting | Vertical | Through Hole |