"Connector Header Through Hole 6 position 0.138"" (3.50mm)"
6 Pos Power Connector, 5A, 250V AC, Gold Copper Alloy, Solder RA Thru-Hole Product overview: 1-1827583-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1827583-2 can be used for catalog matching and distributor lookup.
DYNAMIC 1500T HDR ASSY H 6P BLACK GOLD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-1827583-2-ND | 316-1-1827583-2 | 96X7436 |
| Product Name | Headers, Male Pins | 5A 250V Electronic Connector | Dynamic 1500T Hdr Assy H 6P Black Gold Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts | ||
| Current Rating | 5.0 amps |