"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Pitch - Mating: 0.050" (1.27mm)
Style: C
Shrouding: Shrouded - 4 Wall
CONN HEADER R/A 4POS 2MM
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A119240-ND | 1-1939760-4 | |
| Product Name | Headers, Male Pins | Connectors,Interconnects | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 125 volts | 125 volts | |
| Current Rating | 3.0 amps | 3.0 amps |