"Connector Header Through Hole, Right Angle 2 position 0.200"" (5.08mm)"
HEADERS&WIRE HOUSINGS 2 POS HDR
Header horiz 2 way TAB 5.08mm X key D-3
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A29547-ND | 7195290 |
| Product Name | Headers, Male Pins | PCB Headers |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Through Hole, Right Angle | Through hole |
| Voltage Rating | 600 volts |