TE Connectivity 5A Electronic Connector 1-1827875-5

Description
10 Pos Shrouded Header, 2.5mm Pitch, 5A, Gold, Thru-Hole Product overview: 1-1827875-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1827875-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Pos Shrouded Header, 2.5mm Pitch, 5A, Gold, Thru-Hole Product overview: 1-1827875-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1827875-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A Electronic Connector
316-1-1827875-5
5A Electronic Connector 316-1-1827875-5
10 Pos Shrouded Header, 2.5mm Pitch, 5A, Gold, Thru-Hole Product overview: 1-1827875-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1827875-5 can be used for catalog matching and distributor lookup.

10 Pos Shrouded Header, 2.5mm Pitch, 5A, Gold, Thru-Hole Product overview: 1-1827875-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1827875-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 1-1827875-5 - 054567-1-1827875-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-1827875-5
054567-1-1827875-5
Rectangular Connectors - 1-1827875-5 054567-1-1827875-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 054567-1-1827875-5 Packaging: Tube/Rail Number of Positions: 10 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Detent Lock Voltage Rating: 250V Current Rating: 5A Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Mounting: Through Hole Insulation Material: Thermoplastic, Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 2.50mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7μin (2.00μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.130" (3.30mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.490" (12.44mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 054567-1-1827875-5
Packaging: Tube/Rail
Number of Positions: 10
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Detent Lock
Voltage Rating: 250V
Current Rating: 5A
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial
Mounting: Through Hole
Insulation Material: Thermoplastic, Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 2.50mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7μin (2.00μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.130" (3.30mm)
Contact Length - Post: 0.120" (3.05mm)
Insulation Height: 0.490" (12.44mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Headers, Male Pins - A118533-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A118533-ND
Headers, Male Pins A118533-ND
"Connector Header Through Hole 10 position 0.098"" (2.50mm)"

"Connector Header Through Hole 10 position 0.098"" (2.50mm)"

Buy Now Datasheet
Headers, Male Pins - 1111-1-1827875-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1111-1-1827875-5-ND
Headers, Male Pins 1111-1-1827875-5-ND
HEADERS & WIRE HOUSINGS DYNAMIC

HEADERS & WIRE HOUSINGS DYNAMIC

Buy Now Datasheet
PCB Headers - 7068016P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7068016P
PCB Headers 7068016P
TE Connectivity 1-1827875-5 PCB Header

TE Connectivity 1-1827875-5 PCB Header

Supplier's Site
PCB Headers - 7068016 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7068016
PCB Headers 7068016
TE Connectivity 1-1827875-5 PCB Header

TE Connectivity 1-1827875-5 PCB Header

Supplier's Site
PCB Headers - 1641794 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1641794
PCB Headers 1641794
TE Connectivity 1-1827875-5 PCB Header

TE Connectivity 1-1827875-5 PCB Header

Supplier's Site
Dynamic 1200D Hdr Assy V 10Px Black Gold Te Connectivity - 21R1989 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 1200D Hdr Assy V 10Px Black Gold Te Connectivity
21R1989
Dynamic 1200D Hdr Assy V 10Px Black Gold Te Connectivity 21R1989
DYNAMIC 1200D HDR ASSY V 10PX BLACK GOLD

DYNAMIC 1200D HDR ASSY V 10PX BLACK GOLD

Supplier's Site Datasheet
Dynamic 1200D Hdr Assy V 10Px Black Gold Amp - Te Connectivity - 40AJ9843 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 1200D Hdr Assy V 10Px Black Gold Amp - Te Connectivity
40AJ9843
Dynamic 1200D Hdr Assy V 10Px Black Gold Amp - Te Connectivity 40AJ9843
DYNAMIC 1200D HDR ASSY V 10PX BLACK GOLD

DYNAMIC 1200D HDR ASSY V 10PX BLACK GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-1-1827875-5 054567-1-1827875-5 A118533-ND 7068016P 7068016 21R1989
Product Name 5A Electronic Connector Rectangular Connectors - 1-1827875-5 Headers, Male Pins PCB Headers PCB Headers Dynamic 1200D Hdr Assy V 10Px Black Gold Te Connectivity
Termination Solder Solder Solder
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 5.0 amps 5.0 amps 5.0 amps
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data