TE Connectivity Headers, Male Pins 1-1871468-2

Description
"Connector Header Through Hole 2 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-1-1871468-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-1871468-2-ND
Headers, Male Pins 17-1-1871468-2-ND
"Connector Header Through Hole 2 position 0.098"" (2.50mm)"

"Connector Header Through Hole 2 position 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 5A 250V Electronic Connector
316-1-1871468-2
Through-Hole 5A 250V Electronic Connector 316-1-1871468-2
2 Pos Wire-to-Board Power Connector, 5A, 250V, Gold, Male, Through Hole Product overview: 1-1871468-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1871468-2 can be used for catalog matching and distributor lookup.

2 Pos Wire-to-Board Power Connector, 5A, 250V, Gold, Male, Through Hole Product overview: 1-1871468-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1871468-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Delay Lines -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Delay Lines
Inductors, Coils, Chokes - Delay Lines
Manufacturer: AMIS Category: Inductors, Coils, Chokes - Delay Lines Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Forked Pitch - Mating: 0.050" (1.27mm) Number of Positions Loaded: 64 Style: C Shrouding: Shrouded - 4 Wall

Manufacturer: AMIS
Category: Inductors, Coils, Chokes - Delay Lines
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Pitch - Mating: 0.050" (1.27mm)
Number of Positions Loaded: 64
Style: C
Shrouding: Shrouded - 4 Wall

Buy Now Datasheet
Dynamic 1200S Hdr Assy V 2P X Black Gold Amp - Te Connectivity - 40AJ9854 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 1200S Hdr Assy V 2P X Black Gold Amp - Te Connectivity
40AJ9854
Dynamic 1200S Hdr Assy V 2P X Black Gold Amp - Te Connectivity 40AJ9854
DYNAMIC 1200S HDR ASSY V 2P X BLACK GOLD

DYNAMIC 1200S HDR ASSY V 2P X BLACK GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-1-1871468-2-ND 316-1-1871468-2 40AJ9854
Product Name Headers, Male Pins Through-Hole 5A 250V Electronic Connector Inductors, Coils, Chokes - Delay Lines Dynamic 1200S Hdr Assy V 2P X Black Gold Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data