TE Connectivity Poke-In Connectors 1-1954097-1

Description
Body Features Header Mating Direction : Horizontal Primary Product Color : Black Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 3.9 MM  [.154 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : SMT Pocket Tape Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Header Mating Direction : Horizontal Primary Product Color : Black Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 3.9 MM  [.154 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : SMT Pocket Tape Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 1-1954097-1 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
1-1954097-1
Poke-In Connectors 1-1954097-1
Body Features Header Mating Direction : Horizontal Primary Product Color : Black Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 3.9 MM  [.154 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : SMT Pocket Tape Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Header Mating Direction : Horizontal
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 4
  • Contact Fabrication : Stamped & Formed
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ]
  • Connector Height : 3.9 MM  [.154 INCH ]
  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : SMT Pocket Tape

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Product Line : Poke-In

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Solid State Lighting Connector Assemblies - A108814CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A108814CT-ND
Solid State Lighting Connector Assemblies A108814CT-ND
"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A108814TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A108814TR-ND
Solid State Lighting Connector Assemblies A108814TR-ND
"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A108814DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A108814DKR-ND
Solid State Lighting Connector Assemblies A108814DKR-ND
"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Contacts - 1-1954097-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-1954097-1
Contacts 1-1954097-1
Poke In SMT,2 Position Connect

Poke In SMT,2 Position Connect

Buy Now
Swedesboro, NJ, United States
Contacts
1-1954097-1
Contacts 1-1954097-1
Contacts

Contacts

Buy Now
Singapore, Singapore
4A 250V Electronic Connector
316-1-1954097-1
4A 250V Electronic Connector 316-1-1954097-1
2 Pos SMT Header, 4A, 250V, Right Angle, Poke-In Product overview: 1-1954097-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1954097-1 can be used for catalog matching and distributor lookup.

2 Pos SMT Header, 4A, 250V, Right Angle, Poke-In Product overview: 1-1954097-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1954097-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Lighting Connectors Poke In SMT 2 Pos Connector black - 792-1-1954097-1 - Utmel Electronic Limited
Hong Kong, China
Lighting Connectors Poke In SMT 2 Pos Connector black
792-1-1954097-1
Lighting Connectors Poke In SMT 2 Pos Connector black 792-1-1954097-1
Lighting Connectors Poke In SMT 2 Pos Connector black

Lighting Connectors Poke In SMT 2 Pos Connector black

Supplier's Site
Solid State Lighting Connector Assemblies - 1-1954097-1 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
1-1954097-1
Solid State Lighting Connector Assemblies 1-1954097-1
CONN SSL RCPT 2POS 4MM SOLDER

CONN SSL RCPT 2POS 4MM SOLDER

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1954097-1 A108814CT-ND 1-1954097-1 316-1-1954097-1 792-1-1954097-1 1-1954097-1
Product Name Poke-In Connectors Solid State Lighting Connector Assemblies Contacts 4A 250V Electronic Connector Lighting Connectors Poke In SMT 2 Pos Connector black Solid State Lighting Connector Assemblies
Connector Type Wire to Board Connector Receptacle, Poke-In Wire
Termination Surface Mount Poke-In Solder Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount Surface Mount, Right Angle
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Current Rating 4.0 amps 4.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data