"Connector Header Through Hole 4 position 0.098"" (2.50mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 853771-1-1827875-2
Series: Dynamic D-1200
Features: Connector Header position
Package: Tube
Family Name: 1827875
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 61
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
HTSUS: 8536.69.4040
Other Part Number: -1-1827875-2-SI, -1-1827875-2-CSI, 1-1827875-2-ND, 118278752, A107244
4 Pos 2.5mm Shrouded Header, Male, Gold, 5A, Thru-Hole Product overview: 1-1827875-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1827875-2 can be used for catalog matching and distributor lookup.
DYNAMIC 1200D HDR ASSY V 4P X BLACK GOLD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A107244-ND | 853771-1-1827875-2 | 316-1-1827875-2 | 35AC6853 |
| Product Name | Headers, Male Pins | Rectangular Connectors - 1-1827875-2 | 5A Electronic Connector | Dynamic 1200D Hdr Assy V 4P X Black Gold Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 5.0 amps | 5.0 amps |