TE Connectivity Headers, Male Pins 1-1939638-7

Description
"Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A119239-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A119239-ND
Headers, Male Pins A119239-ND
"Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-1-1939638-7
3A Electronic Connector 316-1-1939638-7
34 Pos 2mm RA Shrouded Header, Gold, 3A, Thru-Hole Product overview: 1-1939638-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1939638-7 can be used for catalog matching and distributor lookup.

34 Pos 2mm RA Shrouded Header, Gold, 3A, Thru-Hole Product overview: 1-1939638-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1939638-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 1-1939638-7 - 853782-1-1939638-7 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-1939638-7
853782-1-1939638-7
Rectangular Connectors - 1-1939638-7 853782-1-1939638-7
Manufacturer: TE Connectivity Win Source Part Number: 853782-1-1939638-7 Series: Dynamic D-1100 Features: Connector Header position Package: Tube Family Name: 1939638 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -1-1939638-7-CSI, 2266-1-1939638-7, -1-1939638-7-SI, A119239

Manufacturer: TE Connectivity
Win Source Part Number: 853782-1-1939638-7
Series: Dynamic D-1100
Features: Connector Header position
Package: Tube
Family Name: 1939638
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 13
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -1-1939638-7-CSI, 2266-1-1939638-7, -1-1939638-7-SI, A119239

Buy Now Datasheet
Dynamic 1100D Hdr Assy H 34P Xblack Gold Amp - Te Connectivity - 40AJ9936 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 1100D Hdr Assy H 34P Xblack Gold Amp - Te Connectivity
40AJ9936
Dynamic 1100D Hdr Assy H 34P Xblack Gold Amp - Te Connectivity 40AJ9936
DYNAMIC 1100D HDR ASSY H 34P XBLACK GOLD

DYNAMIC 1100D HDR ASSY H 34P XBLACK GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A119239-ND 316-1-1939638-7 853782-1-1939638-7 40AJ9936
Product Name Headers, Male Pins 3A Electronic Connector Rectangular Connectors - 1-1939638-7 Dynamic 1100D Hdr Assy H 34P Xblack Gold Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data