TE Connectivity Rectangular Connectors - 1-1827875-3 1-1827875-3

Description
Manufacturer: TE Connectivity Win Source Part Number: 853772-1-1827875-3 Series: Dynamic D-1200 Features: Connector Header position Package: Tube Family Name: 1827875 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 46 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8536.69.4040 Other Part Number: -1-1827875-3-SI, -1-1827875-3-CSI, 1-1827875-3-ND, 118278753, A107245
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 853772-1-1827875-3 Series: Dynamic D-1200 Features: Connector Header position Package: Tube Family Name: 1827875 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 46 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8536.69.4040 Other Part Number: -1-1827875-3-SI, -1-1827875-3-CSI, 1-1827875-3-ND, 118278753, A107245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1-1827875-3 - 853772-1-1827875-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-1827875-3
853772-1-1827875-3
Rectangular Connectors - 1-1827875-3 853772-1-1827875-3
Manufacturer: TE Connectivity Win Source Part Number: 853772-1-1827875-3 Series: Dynamic D-1200 Features: Connector Header position Package: Tube Family Name: 1827875 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 46 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8536.69.4040 Other Part Number: -1-1827875-3-SI, -1-1827875-3-CSI, 1-1827875-3-ND, 118278753, A107245

Manufacturer: TE Connectivity
Win Source Part Number: 853772-1-1827875-3
Series: Dynamic D-1200
Features: Connector Header position
Package: Tube
Family Name: 1827875
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 46
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
HTSUS: 8536.69.4040
Other Part Number: -1-1827875-3-SI, -1-1827875-3-CSI, 1-1827875-3-ND, 118278753, A107245

Buy Now Datasheet
Headers, Male Pins - A107245-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A107245-ND
Headers, Male Pins A107245-ND
"Connector Header Through Hole 6 position 0.098"" (2.50mm)"

"Connector Header Through Hole 6 position 0.098"" (2.50mm)"

Buy Now Datasheet
Headers, Male Pins - 1111-1-1827875-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1111-1-1827875-3-ND
Headers, Male Pins 1111-1-1827875-3-ND
RECTANGULAR POWER CONNECTOR 6 CO

RECTANGULAR POWER CONNECTOR 6 CO

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
316-1-1827875-3
5A Electronic Connector 316-1-1827875-3
6 Pos 2.5mm Header Receptacle, Male, Solder, Thru-Hole, 5A Product overview: 1-1827875-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1827875-3 can be used for catalog matching and distributor lookup.

6 Pos 2.5mm Header Receptacle, Male, Solder, Thru-Hole, 5A Product overview: 1-1827875-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1827875-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dynamic 1200D Hdr Assy V 6P X Black Gold Te Connectivity - 21R1987 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 1200D Hdr Assy V 6P X Black Gold Te Connectivity
21R1987
Dynamic 1200D Hdr Assy V 6P X Black Gold Te Connectivity 21R1987
DYNAMIC 1200D HDR ASSY V 6P X BLACK GOLD

DYNAMIC 1200D HDR ASSY V 6P X BLACK GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 853772-1-1827875-3 A107245-ND 316-1-1827875-3 21R1987
Product Name Rectangular Connectors - 1-1827875-3 Headers, Male Pins 5A Electronic Connector Dynamic 1200D Hdr Assy V 6P X Black Gold Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data