TE Connectivity Headers, Male Pins 1-1971817-5

Description
"Connector Header Through Hole 5 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 5 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A115878-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A115878-ND
Headers, Male Pins A115878-ND
"Connector Header Through Hole 5 position 0.098"" (2.50mm)"

"Connector Header Through Hole 5 position 0.098"" (2.50mm)"

Buy Now Datasheet
Connector, Header, 5 Position, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity - 96W2644 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5 Position, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity
96W2644
Connector, Header, 5 Position, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity 96W2644
CONNECTOR, HEADER, 5 POSITION, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:RAST 2.5 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 5 POSITION, 1ROW, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:RAST 2.5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A115878-ND 96W2644
Product Name Headers, Male Pins Connector, Header, 5 Position, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7690-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
Ribbon Cable Connectors - 103310-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details