LynxReceptacle 3.2mm, Lynx™, Mezzanine Connectors, Receptacle, 3.2mm HT 280 pin, with cap., Amphenol manufactures Lynx. Contact us today for more details, part number 11828-1GA
280 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
280 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
280 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 11828-1GA | 2188-11828-1GADKR-ND |
| Product Name | LynxReceptacle 3.2mm | Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Receptacle, Center Strip Contacts |
| Current Rating | 0.5 amps | |
| Category | Board to Board Connector |