LynxPlug 6mm, Lynx™, Mezzanine Connectors, Plug, 6mm HT 120 pin., Amphenol manufactures Lynx. Contact us today for more details, part number 11826-CCA
120 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
120 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 11826-CCA | 2188-11826-CCACT-ND |
| Product Name | LynxPlug 6mm | Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Plug, Outer Shroud Contacts |
| Gender | Male / Plug | |
| Current Rating | 0.5 amps | |
| Category | Board to Board Connector |