"Connector Header Through Hole 28 position 0.079"" (2.00mm)"
DYNAMIC 1100D HDR ASSY V 28P XBL
TE Connectivity 1-1827872-4 PCB Header
TE Connectivity 1-1827872-4 PCB Header
DYNAMIC 1100D HDR ASSY V 28P XBLACK GOLD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A118530-ND | 7195603 | 7195603P | 21R1981 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Dynamic 1100D Hdr Assy V 28P Xblack Gold Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole | Through hole | ||
| Voltage Rating | 125 volts | |||
| Current Rating | 3.0 amps |