"SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"
"SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"
4 Pos 4mm RA SMD Receptacle Connector, 6A, 125V Product overview: 1-1954289-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1954289-2 can be used for catalog matching and distributor lookup.
Connector,Blade & Recpt 4 Pos
CONN SSL RCPT & BLADE 4POS 4MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99127CT-ND | 316-1-1954289-2 | 40AJ9937 | 1-1954289-2 |
| Product Name | Solid State Lighting Connector Assemblies | SMD 6A 125V Electronic Connector | Connector,blade & Recpt 4 Pos Amp - Te Connectivity | Solid State Lighting Connector Assemblies |
| Connector Type | Blade and Receptacle, Hermaphroditic | |||
| Mounting | Board Edge, Surface Mount, Right Angle | Board Edge, Surface Mount, Right Angle | ||
| Voltage Rating | 125 volts | 125 volts |