"Connector Header Through Hole, Right Angle 10 position 0.098"" (2.50mm)"
ASSY, HDR, RIGHT ANGLE, DUAL ROW, EP2.5
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A119087-ND | 96X8233 |
| Product Name | Headers, Male Pins | Assy, Hdr, Right Angle, Dual Row, Ep2.5 Te Connectivity |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 250 volts |