TE Connectivity Rectangular Connectors - 1-1939638-4 1-1939638-4

Description
Manufacturer: TE Connectivity Win Source Part Number: 853781-1-1939638-4 Series: Dynamic D-1100 Features: Connector Header position Package: Tube Family Name: 1939638 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8536.69.4040 Other Part Number: 2266-1-1939638-4, -1-1939638-4-CSI, 1-1939638-4-ND, A127822, -1-1939638-4-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 853781-1-1939638-4 Series: Dynamic D-1100 Features: Connector Header position Package: Tube Family Name: 1939638 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8536.69.4040 Other Part Number: 2266-1-1939638-4, -1-1939638-4-CSI, 1-1939638-4-ND, A127822, -1-1939638-4-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1-1939638-4 - 853781-1-1939638-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-1939638-4
853781-1-1939638-4
Rectangular Connectors - 1-1939638-4 853781-1-1939638-4
Manufacturer: TE Connectivity Win Source Part Number: 853781-1-1939638-4 Series: Dynamic D-1100 Features: Connector Header position Package: Tube Family Name: 1939638 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8536.69.4040 Other Part Number: 2266-1-1939638-4, -1-1939638-4-CSI, 1-1939638-4-ND, A127822, -1-1939638-4-SI

Manufacturer: TE Connectivity
Win Source Part Number: 853781-1-1939638-4
Series: Dynamic D-1100
Features: Connector Header position
Package: Tube
Family Name: 1939638
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8536.69.4040
Other Part Number: 2266-1-1939638-4, -1-1939638-4-CSI, 1-1939638-4-ND, A127822, -1-1939638-4-SI

Buy Now Datasheet
Headers, Male Pins - A127822-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A127822-ND
Headers, Male Pins A127822-ND
"Connector Header Through Hole, Right Angle 28 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 28 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-1-1939638-4
3A Electronic Connector 316-1-1939638-4
28 Pos 2mm RA Shrouded Header, Male, 3A, Gold, Thru-Hole Product overview: 1-1939638-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1939638-4 can be used for catalog matching and distributor lookup.

28 Pos 2mm RA Shrouded Header, Male, 3A, Gold, Thru-Hole Product overview: 1-1939638-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1939638-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dynamic 1100D Hdr Assy H 28P Xblack Gold Amp - Te Connectivity - 40AJ9934 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 1100D Hdr Assy H 28P Xblack Gold Amp - Te Connectivity
40AJ9934
Dynamic 1100D Hdr Assy H 28P Xblack Gold Amp - Te Connectivity 40AJ9934
DYNAMIC 1100D HDR ASSY H 28P XBLACK GOLD

DYNAMIC 1100D HDR ASSY H 28P XBLACK GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 853781-1-1939638-4 A127822-ND 316-1-1939638-4 40AJ9934
Product Name Rectangular Connectors - 1-1939638-4 Headers, Male Pins 3A Electronic Connector Dynamic 1100D Hdr Assy H 28P Xblack Gold Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 125 volts 125 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data