TE Connectivity PCB Headers 1-1827876-4

Description
TE Connectivity 1-1827876-4 PCB Header
Request a Quote Datasheet
Description
TE Connectivity 1-1827876-4 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7195464P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7195464P
PCB Headers 7195464P
TE Connectivity 1-1827876-4 PCB Header

TE Connectivity 1-1827876-4 PCB Header

Supplier's Site
PCB Headers - 7195464 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7195464
PCB Headers 7195464
TE Connectivity 1-1827876-4 PCB Header

TE Connectivity 1-1827876-4 PCB Header

Supplier's Site
Singapore, Singapore
Through-Hole 5A 250V Electronic Connector
316-1-1827876-4
Through-Hole 5A 250V Electronic Connector 316-1-1827876-4
8 Pos Male Power Connector, 5A, 250V, Gold, Right Angle, Through Hole Product overview: 1-1827876-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1827876-4 can be used for catalog matching and distributor lookup.

8 Pos Male Power Connector, 5A, 250V, Gold, Right Angle, Through Hole Product overview: 1-1827876-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1827876-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 1-1827876-4 - 853776-1-1827876-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-1827876-4
853776-1-1827876-4
Rectangular Connectors - 1-1827876-4 853776-1-1827876-4
Manufacturer: TE Connectivity Win Source Part Number: 853776-1-1827876-4 Series: Dynamic D-1200 Features: Connector Header position Package: Tube Family Name: 1827876 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 37 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A105242, 118278764, -1-1827876-4-SI, -1-1827876-4-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 853776-1-1827876-4
Series: Dynamic D-1200
Features: Connector Header position
Package: Tube
Family Name: 1827876
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 37
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: A105242, 118278764, -1-1827876-4-SI, -1-1827876-4-CSI

Buy Now Datasheet
Headers, Male Pins - A105242-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A105242-ND
Headers, Male Pins A105242-ND
"Connector Header Through Hole, Right Angle 8 position 0.098"" (2.50mm)"

"Connector Header Through Hole, Right Angle 8 position 0.098"" (2.50mm)"

Buy Now Datasheet
Connectors Wire-to-Bd - Unreviewed - 1-1827876-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Unreviewed
1-1827876-4
Connectors Wire-to-Bd - Unreviewed 1-1827876-4
DYNAMIC 1200D HDR ASSY H 8PX B

DYNAMIC 1200D HDR ASSY H 8PX B

Buy Now
Conn, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Te Connectivity - 85X8356 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Te Connectivity
85X8356
Conn, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Te Connectivity 85X8356
CONN, HEADER, 8POS, 2ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Dynamic D-1200D Series RoHS Compliant: Yes

CONN, HEADER, 8POS, 2ROW, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Dynamic D-1200D Series RoHS Compliant: Yes

Supplier's Site
Dynamic 1200D Hdr Assy H 8Px Black Gold Te Connectivity - 21R1993 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 1200D Hdr Assy H 8Px Black Gold Te Connectivity
21R1993
Dynamic 1200D Hdr Assy H 8Px Black Gold Te Connectivity 21R1993
DYNAMIC 1200D HDR ASSY H 8PX BLACK GOLD

DYNAMIC 1200D HDR ASSY H 8PX BLACK GOLD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7195464P 7195464 316-1-1827876-4 853776-1-1827876-4 A105242-ND 1-1827876-4 85X8356 21R1993
Product Name PCB Headers PCB Headers Through-Hole 5A 250V Electronic Connector Rectangular Connectors - 1-1827876-4 Headers, Male Pins Connectors Wire-to-Bd - Unreviewed Conn, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Te Connectivity Dynamic 1200D Hdr Assy H 8Px Black Gold Te Connectivity
Geometry Right Angle Right Angle; Right angle
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector
Termination Solder Solder Through Hole Right Angle
Mounting Through hole Through Hole, Right Angle
Unlock Full Specs
to access all available technical data