20 (1 x 20) Pos SIP Socket Gold Through Hole
CONN SOCKET SIP 20POS GOLD
SIP SOCKET, 20POS, 2.54MM, TH; No. of Contacts:20Contacts;
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A127807-ND | 1-1814655-5 | 05M2257 |
| Product Name | IC Sockets | Sockets for ICs, Transistors | Sip Socket, 20Pos, 2.54Mm, Th; No. Of Contacts Te Connectivity |
| Connector Type | SIP |