Manufacturer: TE Connectivity
Win Source Part Number: 853773-1-1827875-4
Series: Dynamic D-1200
Features: Connector Header position
Package: Tube
Family Name: 1827875
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 37
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
HTSUS: 8536.69.4040
Other Part Number: 2266-1-1827875-4, 1-1827875-4-ND, -1-1827875-4-CSI, -1-1827875-4-SI, 118278754, A107246
"Connector Header Through Hole 8 position 0.098"" (2.50mm)"
8 Pos 2.5mm Pitch Shrouded Header, Male, Solder, 5A, 250V Product overview: 1-1827875-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1827875-4 can be used for catalog matching and distributor lookup.
Wire-To-Board Connector, Dynamic D-1200D Series, Through Hole, Header, 8, 2.5 mm RoHS Compliant: Yes
DYNAMIC 1200D HDR ASSY V 8P X BLACK GOLD ROHS COMPLIANT: YES
DYNAMIC 1200D HDR ASSY V 8P X BLACK GOLD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 853773-1-1827875-4 | A107246-ND | 316-1-1827875-4 | 85X8350 |
| Product Name | Rectangular Connectors - 1-1827875-4 | Headers, Male Pins | 5A 250V Electronic Connector | Wire-To-Board Connector, Dynamic D-1200D Series, Through Hole, Header, 8, 2.5 Mm Rohs Compliant Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | ||
| Mounting | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 5.0 amps | 5.0 amps |