Manufacturer: TE Connectivity
Win Source Part Number: 853774-1-1827875-6
Series: Dynamic D-1200
Features: Connector Header position
Package: Tube
Family Name: 1827875
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 26
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
HTSUS: 8536.69.4040
Other Part Number: 1-1827875-6-ND, 2266-1-1827875-6, -1-1827875-6-SI, -1-1827875-6-CSI, 118278756, A107247
TE Connectivity 1-1827875-6 PCB Header
TE Connectivity 1-1827875-6 PCB Header
12 Pos 2.5mm Shrouded Header, Male, Solder, Thru-Hole, 5A Product overview: 1-1827875-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1827875-6 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 12 position 0.098"" (2.50mm)"
DYNAMIC 1200D HDR ASSY V 12PX BLACK GOLD
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 853774-1-1827875-6 | 7195546P | 7195546 | 316-1-1827875-6 | A107247-ND | 40AJ9844 |
| Product Name | Rectangular Connectors - 1-1827875-6 | PCB Headers | PCB Headers | 5A Electronic Connector | Headers, Male Pins | Dynamic 1200D Hdr Assy V 12Px Black Gold Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector | Header Connector; Header | |||
| Geometry | Straight | Straight; Straight | ||||
| Termination | Solder | Solder | ||||
| Mounting | Through hole | Through Hole |