Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Header, Cuttable
Contact Type: Forked
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 5
Number of Rows: 2
Row Spacing - Mating: 0.050" (1.27mm)
DYNAMIC 1100D HDR ASSY H 30P XBLACK GOLD
30 Pos 2mm RA Power Connector, Gold, Solder, UL94 V-0 Product overview: 1-1939638-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1939638-5 can be used for catalog matching and distributor lookup.
Connector Header position
DYNAMIC 1100D HDR ASSY H 30P XBLACK GOLD
| Win Source Electronics | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1-1939638-5 | 316-1-1939638-5 | 17-1-1939638-5-ND | 40AJ9935 | |
| Product Name | Connectors,Interconnects | Connectors I/O - Rectangular, Signal & Power | Electronic Connector | Headers, Male Pins | Dynamic 1100D Hdr Assy H 30P Xblack Gold Amp - Te Connectivity |
| Termination | Solder |