Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BOARD MOUNT CONNECTORS
TE CONNECTIVITY
1-1986775-1 -- WIRE TO BOARD
TE Connectivity
Wire to Board
1-1986775-1
Description
SCREWLESS, SW,11P,5.08 PCB, LOW
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SCREWLESS, SW,11P,5.08 PCB, LOW
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Wire to Board
17-1-1986775-1-ND
Wire to Board
17-1-1986775-1-ND
SCREWLESS, SW,11P,5.08 PCB, LOW
SCREWLESS, SW,11P,5.08 PCB, LOW
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Board Mount Connectors
Product Number
17-1-1986775-1-ND
Product Name
Wire to Board
Termination
Screwless - Push Button Clamp
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
PCB Connectors
NC2-ML2G-D
Specs
Connector Type
2.4mm Connector; 2.4mm Male
Gender
Male / Plug
Frequency
0.000 to 50.000 GHz
View Details
RS Components, Ltd.
PCB Headers
1730934
Specs
Category
Board to Board Connector; Wire to Board Connector
Connector Type
Header Connector
Termination
Solder
View Details
Rego Electronics Inc.
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab
80203-508RLS17SL
Specs
Gender
Female / Jack
Termination
Through Hole
Mounting
PC Mount
View Details
Keystone Electronics Corp.
Turret Connectors
11300
Specs
Mounting
Through Hole
View Details