Amphenol Corporation LynxPlug 7mm 11826-DAA

Description
LynxPlug 7mm, Lynx™, Mezzanine Connectors, Plug, 7mm HT 40 pin., Amphenol manufactures Lynx. Contact us today for more details, part number 11826-DAA
Request a Quote Datasheet
Description
LynxPlug 7mm, Lynx™, Mezzanine Connectors, Plug, 7mm HT 40 pin., Amphenol manufactures Lynx. Contact us today for more details, part number 11826-DAA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LynxPlug 7mm - 11826-DAA - Amphenol Communications Solutions
Nashua, NH, United States
LynxPlug 7mm
11826-DAA
LynxPlug 7mm 11826-DAA
LynxPlug 7mm, Lynx™, Mezzanine Connectors, Plug, 7mm HT 40 pin., Amphenol manufactures Lynx. Contact us today for more details, part number 11826-DAA

LynxPlug 7mm, Lynx™, Mezzanine Connectors, Plug, 7mm HT 40 pin., Amphenol manufactures Lynx. Contact us today for more details, part number 11826-DAA

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 2188-11826-DAACT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
2188-11826-DAACT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 2188-11826-DAACT-ND
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 2188-11826-DAATR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
2188-11826-DAATR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 2188-11826-DAATR-ND
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
11826-DAA
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 11826-DAA
LYNX, 7MM, 4X10 PLUG

LYNX, 7MM, 4X10 PLUG

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 11826-DAA 2188-11826-DAACT-ND 11826-DAA
Product Name LynxPlug 7mm Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Gender Male / Plug
Current Rating 0.5 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-104809-3 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Crimp
Current Rating 3.0 amps
View Details
5 suppliers
Latching Micro-D Horizontal Surface Mount Connectors H0 -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details
PCB Connectors - NC2-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Screw Connectors - 36-1248-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details