Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
6 Pos 2.5mm RA Header, Gold, 5A, UL94 V-0, Shrouded Product overview: 1-1827876-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1827876-3 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 6 position 0.098"" (2.50mm)"
TE Connectivity 1-1827876-3 PCB Header
Manufacturer: TE Connectivity
Win Source Part Number: 853775-1-1827876-3
Series: Dynamic D-1200
Features: Connector Header position
Package: Tube
Family Name: 1827876
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 46
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8536.69.4040
Other Part Number: A107249, 1-1827876-3-ND, 2266-1-1827876-3, 118278763, -1-1827876-3-SI, -1-1827876-3-CSI
CONNECTOR, HEADER, 6POS, 2.5MM, PCB; Product Range:Dynamic D-1200 Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.5mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-1827876-3 | 316-1-1827876-3 | A107249-ND | 7195417P | 853775-1-1827876-3 | 38AC2719 |
| Product Name | Header | 5A Electronic Connector | Headers, Male Pins | PCB Headers | Rectangular Connectors - 1-1827876-3 | Connector, Header, 6Pos, 2.5Mm, Pcb; Product Range Te Connectivity |
| Gender | Male / Plug | |||||
| Termination | Solder | Through Hole | ||||
| Voltage Rating | 250 volts | 250 volts | ||||
| Current Rating | 5.0 amps | 5.0 amps |