TE Connectivity Rectangular Connectors - 1-1939638-3 1-1939638-3

Description
Manufacturer: TE Connectivity Win Source Part Number: 853780-1-1939638-3 Series: Dynamic D-1100 Features: Connector Header position Package: Tube Family Name: 1939638 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 16 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A126046, -1-1939638-3-CSI, 2266-1-1939638-3, 1-1939638-3-ND, -1-1939638-3-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 853780-1-1939638-3 Series: Dynamic D-1100 Features: Connector Header position Package: Tube Family Name: 1939638 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 16 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A126046, -1-1939638-3-CSI, 2266-1-1939638-3, 1-1939638-3-ND, -1-1939638-3-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1-1939638-3 - 853780-1-1939638-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-1939638-3
853780-1-1939638-3
Rectangular Connectors - 1-1939638-3 853780-1-1939638-3
Manufacturer: TE Connectivity Win Source Part Number: 853780-1-1939638-3 Series: Dynamic D-1100 Features: Connector Header position Package: Tube Family Name: 1939638 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 16 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A126046, -1-1939638-3-CSI, 2266-1-1939638-3, 1-1939638-3-ND, -1-1939638-3-SI

Manufacturer: TE Connectivity
Win Source Part Number: 853780-1-1939638-3
Series: Dynamic D-1100
Features: Connector Header position
Package: Tube
Family Name: 1939638
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 16
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: A126046, -1-1939638-3-CSI, 2266-1-1939638-3, 1-1939638-3-ND, -1-1939638-3-SI

Buy Now Datasheet
Singapore, Singapore
3A 125V Electronic Connector
316-1-1939638-3
3A 125V Electronic Connector 316-1-1939638-3
26 Pos 2mm RA Shrouded Header, Solder, Gold, 3A, 125V Product overview: 1-1939638-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1939638-3 can be used for catalog matching and distributor lookup.

26 Pos 2mm RA Shrouded Header, Solder, Gold, 3A, 125V Product overview: 1-1939638-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1939638-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dynamic 1100D Hdr Assy H 26P Xblack Gold Te Connectivity - 96X8179 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 1100D Hdr Assy H 26P Xblack Gold Te Connectivity
96X8179
Dynamic 1100D Hdr Assy H 26P Xblack Gold Te Connectivity 96X8179
DYNAMIC 1100D HDR ASSY H 26P XBLACK GOLD

DYNAMIC 1100D HDR ASSY H 26P XBLACK GOLD

Supplier's Site
Dynamic 1100D Hdr Assy H 26P Xblack Gold Amp - Te Connectivity - 40AJ9933 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 1100D Hdr Assy H 26P Xblack Gold Amp - Te Connectivity
40AJ9933
Dynamic 1100D Hdr Assy H 26P Xblack Gold Amp - Te Connectivity 40AJ9933
DYNAMIC 1100D HDR ASSY H 26P XBLACK GOLD

DYNAMIC 1100D HDR ASSY H 26P XBLACK GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 853780-1-1939638-3 316-1-1939638-3 96X8179
Product Name Rectangular Connectors - 1-1939638-3 3A 125V Electronic Connector Dynamic 1100D Hdr Assy H 26P Xblack Gold Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details