TE Connectivity DC Jack Connectors 1-1827684-3

Description
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1-1827684-3 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1-1827684-3
DC Jack Connectors 1-1827684-3
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - 1-1827684-3-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
1-1827684-3-ND
Blade Type Power Connector Assemblies 1-1827684-3-ND
"7 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Board Edge, Surface Mount, Right Angle"

"7 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Board Edge, Surface Mount, Right Angle"

Buy Now Datasheet
2Mm Pitch Battery Rec. Assy. 7Pos. H=4.0 Amp - Te Connectivity - 40AJ9832 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Pitch Battery Rec. Assy. 7Pos. H=4.0 Amp - Te Connectivity
40AJ9832
2Mm Pitch Battery Rec. Assy. 7Pos. H=4.0 Amp - Te Connectivity 40AJ9832
2mm pitch Battery Rec. Assy. 7Pos. H=4.0

2mm pitch Battery Rec. Assy. 7Pos. H=4.0

Supplier's Site
Blade Type Power Connectors - 1-1827684-3 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1-1827684-3
Blade Type Power Connectors 1-1827684-3
2MM PITCH BATTERY REC. ASSY. 7PO

2MM PITCH BATTERY REC. ASSY. 7PO

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-1827684-3 1-1827684-3-ND 40AJ9832 1-1827684-3
Product Name DC Jack Connectors Blade Type Power Connector Assemblies 2Mm Pitch Battery Rec. Assy. 7Pos. H=4.0 Amp - Te Connectivity Blade Type Power Connectors
Connector Type Board to Board Connector Receptacle, Female Blade Sockets
Mounting Board Mount Board Edge, Surface Mount, Right Angle Board Edge, Surface Mount, Right Angle
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-103670-5 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
6 suppliers
Hard Metric Backplane Connectors - 100143-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
8 suppliers
Ribbon Cable Connectors - 102159-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A114717-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Surface Mount
Current Rating 0.5 amps
View Details
3 suppliers