"Connector Header Surface Mount, Right Angle 8 position 0.150"" (3.81mm)"
Connectors
CONN HEADER 8POS R/A 30GOLD SMD
DYNAMIC H HDR ASSY SMT 8PSGL
DYNAMIC H HDR ASSY SMT 8PSGL
| DigiKey | Powell Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29544-ND | 1-179188-3 | 785-1-179188-3 | 16R9829 |
| Product Name | Headers, Male Pins | CONN HEADER 8POS R/A 30GOLD SMD | Dynamic H Hdr Assy Smt 8Psgl Amp - Te Connectivity | |
| Connector Type | Header Connector; Header | |||
| Mounting | Surface Mount, Right Angle | Surface Mount | ||
| Voltage Rating | 250 volts | |||
| Number of Contacts | 8 # |