"Connector Header Through Hole, Right Angle 40 position 0.079"" (2.00mm)"
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Tray
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Pitch - Mating: 0.050" (1.27mm)
Row Spacing - Mating: 0.050" (1.27mm)
Shrouding: Shrouded - 4 Wall
Conn Shrouded Header HDR 40 POS 2mm Solder RA Side Entry Thru-Hole Package Product overview: 1-1939638-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1939638-0 can be used for catalog matching and distributor lookup.
DYNAMIC 1100D HDR ASSY H 40P XBLACK GOLD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A127821-ND | 316-1-1939638-0 | 35AC6961 | |
| Product Name | Headers, Male Pins | Connectors,Interconnects | Electronic Connector | Dynamic 1100D Hdr Assy H 40P Xblack Gold Amp - Te Connectivity |
| Connector Type | Header Connector; Header |