Connectors
12 Position Connector Plug, Center Strip Contacts Surface Mount Tin
CONN PLUG 12POS SMD TIN
STACKING CONNECTOR, PLUG, 12 POSITION, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:12Contacts;
ON TAPING(EMBOSS) 0.8FS 3.0MM
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-179396-2 | A110865TR-ND | 1-179396-2 | 41J2974 | 40AJ9790 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Plug, 12 Position, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity | On Taping(Emboss) 0.8Fs 3.0Mm Amp - Te Connectivity | |
| Category | Board to Board Connector | ||||
| Connector Type | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |||
| Mounting | Surface Mount | Surface Mount |