"Connector Header Through Hole, Right Angle 6 position 0.098"" (2.50mm)"
CONN HEADER R/A 6POS 2.5MM
DYNAMIC 1200D HDR ASSY H 6P BLACK TIN
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-1871673-3-ND | 1-1871673-3 | 96X7494 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Dynamic 1200D Hdr Assy H 6P Black Tin Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 5.0 amps | 5.0 amps |