10 Pos 2mm RA Solder Header Receptacle, 3A, Gold Product overview: 1-1827873-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1827873-5 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 853770-1-1827873-5
Series: Dynamic D-1100
Features: Connector Header position
Package: Tube
Family Name: 1827873
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 37
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8536.69.4040
Other Part Number: -1-1827873-5-CSI, A107243, 1-1827873-5-ND, 118278735, 2266-1-1827873-5, -1-1827873-5-SI
"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"
DYNAMIC 1100D HDR ASSY H 10PX BLACK GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-1-1827873-5 | 853770-1-1827873-5 | A107243-ND | 40AJ9840 |
| Product Name | 3A Electronic Connector | Rectangular Connectors - 1-1827873-5 | Headers, Male Pins | Dynamic 1100D Hdr Assy H 10Px Black Gold Amp - Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Solder | |||
| Voltage Rating | 125 volts | 125 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |