Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR121FRS73

Description
ESS-2B .121 1% RWR89SR121FR S73
Request a Quote Datasheet
Description
ESS-2B .121 1% RWR89SR121FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR121FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR121FRS73
Wirewound Resistors 3110-RWR89SR121FRS73
ESS-2B .121 1% RWR89SR121FR S73

ESS-2B .121 1% RWR89SR121FR S73

Supplier's Site Datasheet
RES 0.121 OHM 3W 1% WW AXIAL - RWR89SR121FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 3W 1% WW AXIAL
RWR89SR121FRS73
RES 0.121 OHM 3W 1% WW AXIAL RWR89SR121FRS73
RES 0.121ohm 3W 1% WW AXIAL

RES 0.121ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR89SR121FRS73 RWR89SR121FRS73
Product Name Wirewound Resistors RES 0.121 OHM 3W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details