Vishay Intertechnology, Inc. RES 0.137 OHM 3W 1% WW AXIAL RWR89SR137FRRSL

Description
RES 0.137ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.137ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.137 OHM 3W 1% WW AXIAL - RWR89SR137FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.137 OHM 3W 1% WW AXIAL
RWR89SR137FRRSL
RES 0.137 OHM 3W 1% WW AXIAL RWR89SR137FRRSL
RES 0.137ohm 3W 1% WW AXIAL

RES 0.137ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR137FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR137FRRSL
Wirewound Resistors 3110-RWR89SR137FRRSL
ESS-2B .137 1% RWR89SR137FR RSL

ESS-2B .137 1% RWR89SR137FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RWR89SR137FRRSL 3110-RWR89SR137FRRSL
Product Name RES 0.137 OHM 3W 1% WW AXIAL Wirewound Resistors
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details